Panasonic Chip Resistor - Surface Mount ERJ-2RKF6801X

Description
RES SMD 6.8K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 6.8K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF6801X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF6801X
Chip Resistor - Surface Mount ERJ-2RKF6801X
RES SMD 6.8K OHM 1% 1/10W 0402

RES SMD 6.8K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 6K8, 1%, 0.1W, 0402; Resistance Panasonic - 64R5298 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.1W, 0402; Resistance Panasonic
64R5298
Res, Thick Film, 6K8, 1%, 0.1W, 0402; Resistance Panasonic 64R5298
RES, THICK FILM, 6K8, 1%, 0.1W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.1W, 0402; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W3074
Res, Thick Film, 6K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W3074
RES, THICK FILM, 6K8, 1%, 0.1W, 0402, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.1W, 0402, REEL; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-2RKF6801X 64R5298 90W3074
Product Name Chip Resistor - Surface Mount Res, Thick Film, 6K8, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 6K8, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details