Panasonic SMD 10W Resistor ERJ-2RKF6800X

Description
680R 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6800X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6800X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680R 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6800X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6800X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W Resistor - 52-ERJ-2RKF6800X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-ERJ-2RKF6800X
SMD 10W Resistor 52-ERJ-2RKF6800X
680R 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6800X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6800X can be used for catalog matching and distributor lookup.

680R 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6800X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6800X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 680 OHM 1% 1/10W 0402 - 590-ERJ-2RKF6800X - Utmel Electronic Limited
Hong Kong, China
RES SMD 680 OHM 1% 1/10W 0402
590-ERJ-2RKF6800X
RES SMD 680 OHM 1% 1/10W 0402 590-ERJ-2RKF6800X
RES SMD 680 OHM 1% 1/10W 0402

RES SMD 680 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 680R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 64R5297 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
64R5297
Res, Thick Film, 680R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 64R5297
RES, THICK FILM, 680R, 1%, 0.1W, 0402, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.1W, 0402, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 680R, 1%, 0.1W, 0402; Resistance Panasonic - 90W3073 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.1W, 0402; Resistance Panasonic
90W3073
Res, Thick Film, 680R, 1%, 0.1W, 0402; Resistance Panasonic 90W3073
RES, THICK FILM, 680R, 1%, 0.1W, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.1W, 0402; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF6800X 590-ERJ-2RKF6800X 64R5297 90W3073
Product Name SMD 10W Resistor RES SMD 680 OHM 1% 1/10W 0402 Res, Thick Film, 680R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 680R, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details