Panasonic Res, Thick Film, 665R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF6650X

Description
RES, THICK FILM, 665R, 1%, 0.1W, 0402; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 665R, 1%, 0.1W, 0402; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 665R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4443 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 665R, 1%, 0.1W, 0402; Resistance Panasonic
53W4443
Res, Thick Film, 665R, 1%, 0.1W, 0402; Resistance Panasonic 53W4443
RES, THICK FILM, 665R, 1%, 0.1W, 0402; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 665R, 1%, 0.1W, 0402; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 665Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8452 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 665Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
81AC8452
Thick Film Chip Res, 0402, 1/16W 1%; 665Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 81AC8452
THICK FILM CHIP RES, 0402, 1/16W 1%; 665OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 665OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
RES SMD 665 OHM 1% 1/10W 0402 - 590-ERJ-2RKF6650X - Utmel Electronic Limited
Hong Kong, China
RES SMD 665 OHM 1% 1/10W 0402
590-ERJ-2RKF6650X
RES SMD 665 OHM 1% 1/10W 0402 590-ERJ-2RKF6650X
RES SMD 665 OHM 1% 1/10W 0402

RES SMD 665 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53W4443 81AC8452 590-ERJ-2RKF6650X
Product Name Res, Thick Film, 665R, 1%, 0.1W, 0402; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 665Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic RES SMD 665 OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details