Panasonic Res, Thick Film, 649K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF6493X

Description
RES, THICK FILM, 649K, 1%, 0.1W, 0402; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 649K, 1%, 0.1W, 0402; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 649K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649K, 1%, 0.1W, 0402; Resistance Panasonic
53W4442
Res, Thick Film, 649K, 1%, 0.1W, 0402; Resistance Panasonic 53W4442
RES, THICK FILM, 649K, 1%, 0.1W, 0402; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 649K, 1%, 0.1W, 0402; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 649K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9218
Res, Thick Film, 649K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9218
RES, THICK FILM, 649K, 1%, 0.1W, 0402, REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 649K, 1%, 0.1W, 0402, REEL; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4442 51W9218
Product Name Res, Thick Film, 649K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 649K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 649000 ohms 649000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details