RES SMD 634K OHM 1% 1/10W 0402
RES, THICK FILM, 634K, 1%, 0.1W, 0402; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 634K, 1%, 0.1W, 0402, REEL; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-2RKF6343X | 90W3070 | 51W9213 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 634K, 1%, 0.1W, 0402; Resistance Panasonic | Res, Thick Film, 634K, 1%, 0.1W, 0402, Reel; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 634000 ohms | 634000 ohms | 634000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |