Panasonic SMD 10W 50V Resistor ERJ-2RKF6342X

Description
63.4kR 1% 1/10W 0402 SMD Chip Resistor, Thick Film, 50V Product overview: ERJ-2RKF6342X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6342X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
63.4kR 1% 1/10W 0402 SMD Chip Resistor, Thick Film, 50V Product overview: ERJ-2RKF6342X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6342X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10W 50V Resistor - 52-ERJ-2RKF6342X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W 50V Resistor
52-ERJ-2RKF6342X
SMD 10W 50V Resistor 52-ERJ-2RKF6342X
63.4kR 1% 1/10W 0402 SMD Chip Resistor, Thick Film, 50V Product overview: ERJ-2RKF6342X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6342X can be used for catalog matching and distributor lookup.

63.4kR 1% 1/10W 0402 SMD Chip Resistor, Thick Film, 50V Product overview: ERJ-2RKF6342X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6342X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF6342X
870986-ERJ-2RKF6342X
Chip Resistor - Surface Mount - ERJ-2RKF6342X 870986-ERJ-2RKF6342X
Manufacturer: Panasonic Win Source Part Number: 870986-ERJ-2RKF6342X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P63.4KLTR-NDR, ERJ2RKF6342X, ERJ2RKF6342, P63.4KLDKR, ERJ-2RKF6342, P63.4KLCT, P63.4KLCT-NDR, P63.4KLTR, P63.4KLDKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870986-ERJ-2RKF6342X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 63.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P63.4KLTR-NDR, ERJ2RKF6342X, ERJ2RKF6342, P63.4KLDKR, ERJ-2RKF6342, P63.4KLCT, P63.4KLCT-NDR, P63.4KLTR, P63.4KLDKR-NDR

Buy Now Datasheet
Res, Thick Film, 63K4, 1%, 0.1W, 0402; Resistance Panasonic - 53W4437 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 63K4, 1%, 0.1W, 0402; Resistance Panasonic
53W4437
Res, Thick Film, 63K4, 1%, 0.1W, 0402; Resistance Panasonic 53W4437
RES, THICK FILM, 63K4, 1%, 0.1W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 63K4, 1%, 0.1W, 0402; Resistance:63.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF6342X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF6342X
Chip Resistor - Surface Mount ERJ-2RKF6342X
RES SMD 63.4K OHM 1% 1/10W 0402

RES SMD 63.4K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF6342X 870986-ERJ-2RKF6342X 53W4437 ERJ-2RKF6342X
Product Name SMD 10W 50V Resistor Chip Resistor - Surface Mount - ERJ-2RKF6342X Res, Thick Film, 63K4, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 63400 ohms 63400 ohms 63400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details