Panasonic Res, Thick Film, 6K34, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF6341X

Description
RES, THICK FILM, 6K34, 1%, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6K34, 1%, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K34, 1%, 0.1W, 0402; Resistance Panasonic - 53W4436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.1W, 0402; Resistance Panasonic
53W4436
Res, Thick Film, 6K34, 1%, 0.1W, 0402; Resistance Panasonic 53W4436
RES, THICK FILM, 6K34, 1%, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 6K34, 1%, 0.1W, 0402; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K34, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9211
Res, Thick Film, 6K34, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9211
RES, THICK FILM, 6K34, 1%, 0.1W, 0402, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 6K34, 1%, 0.1W, 0402, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4436 51W9211
Product Name Res, Thick Film, 6K34, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 6K34, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 6340 ohms 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers