Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 6.2Kohm, 100Ppm,7 Inch Reel Rohs Compliant Panasonic ERJ-2RKF6201X

Description
THICK FILM CHIP RES, 0402, 1/16W 1%; 6.2KOHM, 100PPM,7 INCH REEL ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 0402, 1/16W 1%; 6.2KOHM, 100PPM,7 INCH REEL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 0402, 1/16W 1%; 6.2Kohm, 100Ppm,7 Inch Reel Rohs Compliant Panasonic - 81AC8451 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 6.2Kohm, 100Ppm,7 Inch Reel Rohs Compliant Panasonic
81AC8451
Thick Film Chip Res, 0402, 1/16W 1%; 6.2Kohm, 100Ppm,7 Inch Reel Rohs Compliant Panasonic 81AC8451
THICK FILM CHIP RES, 0402, 1/16W 1%; 6.2KOHM, 100PPM,7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 6.2KOHM, 100PPM,7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Resistor, Thick Film, 6.2Kohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.2Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9206
Resistor, Thick Film, 6.2Kohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9206
RESISTOR, THICK FILM, 6.2KOHM, 100mW,1%, FULL REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.2KOHM, 100mW,1%, FULL REEL; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 6K2, 1%, 0.1W, 0402; Resistance Panasonic - 53W4434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K2, 1%, 0.1W, 0402; Resistance Panasonic
53W4434
Res, Thick Film, 6K2, 1%, 0.1W, 0402; Resistance Panasonic 53W4434
RES, THICK FILM, 6K2, 1%, 0.1W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 6K2, 1%, 0.1W, 0402; Resistance:6.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 81AC8451 51W9206
Product Name Thick Film Chip Res, 0402, 1/16W 1%; 6.2Kohm, 100Ppm,7 Inch Reel Rohs Compliant Panasonic Resistor, Thick Film, 6.2Kohm, 100Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details