Panasonic SMD 620 Ohm 10W Resistor ERJ-2RKF6200X

Description
620 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6200X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
620 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6200X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 620 Ohm 10W Resistor - 52-ERJ-2RKF6200X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 620 Ohm 10W Resistor
52-ERJ-2RKF6200X
SMD 620 Ohm 10W Resistor 52-ERJ-2RKF6200X
620 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6200X can be used for catalog matching and distributor lookup.

620 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF6200X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6200X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 620R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9205 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9205
Res, Thick Film, 620R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9205
RES, THICK FILM, 620R, 1%, 0.1W, 0402, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.1W, 0402, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 620R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4433 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.1W, 0402; Resistance Panasonic
53W4433
Res, Thick Film, 620R, 1%, 0.1W, 0402; Resistance Panasonic 53W4433
RES, THICK FILM, 620R, 1%, 0.1W, 0402; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.1W, 0402; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-2RKF6200X 51W9205 53W4433
Product Name SMD 620 Ohm 10W Resistor Res, Thick Film, 620R, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 620R, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details