RES, THICK FILM, 619K, 1%, 0.1W, 0402; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 619K, 1%, 0.1W, 0402, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53W4431 | 51W9203 |
| Product Name | Res, Thick Film, 619K, 1%, 0.1W, 0402; Resistance Panasonic | Res, Thick Film, 619K, 1%, 0.1W, 0402, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | Precision Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] |
| Resistance Range | 619000 ohms | 619000 ohms |