Panasonic Res, Thick Film, 604R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF6040X.

Description
RES, THICK FILM, 604R, 1%, 0.1W, 0402, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 604R, 1%, 0.1W, 0402, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 604R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 25AC9098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
25AC9098
Res, Thick Film, 604R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 25AC9098
RES, THICK FILM, 604R, 1%, 0.1W, 0402, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.1W, 0402, REEL; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9098
Product Name Res, Thick Film, 604R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details