Panasonic SMD 604 Ohm 10W Resistor ERJ-2RKF6040X

Description
604 Ohm 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF6040X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 604 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6040X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
604 Ohm 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF6040X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 604 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6040X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 604 Ohm 10W Resistor - 52-ERJ-2RKF6040X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 604 Ohm 10W Resistor
52-ERJ-2RKF6040X
SMD 604 Ohm 10W Resistor 52-ERJ-2RKF6040X
604 Ohm 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF6040X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 604 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6040X can be used for catalog matching and distributor lookup.

604 Ohm 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF6040X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 604 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 604 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF6040X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057659-ERJ-2RKF6040X
Resistors - Chip Resistor - Surface Mount 1057659-ERJ-2RKF6040X
Win Source Part Number: 1057659-ERJ-2RKF6040 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 604 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ERJ-2RKF5600X; ERJ-2RKF5760X; ERJ-2RKF5490XERJ-2RK F6040X.; ERJ2RKF6040X; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P604LTR,ERJ2RKF6040, P604LCT,P604LCT-NDR, P604LDKR-NDR,ERJ2RKF 6040X,ERJ-2RKF6040,P 604LTR-NDR,P604LDKR Base Product Number: ERJ-2RK

Win Source Part Number: 1057659-ERJ-2RKF6040X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 604 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ERJ-2RKF5600X; ERJ-2RKF5760X; ERJ-2RKF5490XERJ-2RKF6040X.; ERJ2RKF6040X;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P604LTR,ERJ2RKF6040,P604LCT,P604LCT-NDR,P604LDKR-NDR,ERJ2RKF6040X,ERJ-2RKF6040,P604LTR-NDR,P604LDKR
Base Product Number: ERJ-2RK

Buy Now Datasheet
Res, Thick Film, 604R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4426 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 604R, 1%, 0.1W, 0402; Resistance Panasonic
53W4426
Res, Thick Film, 604R, 1%, 0.1W, 0402; Resistance Panasonic 53W4426
RES, THICK FILM, 604R, 1%, 0.1W, 0402; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 604R, 1%, 0.1W, 0402; Resistance:604ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-2RKF6040X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-2RKF6040X
Resistors - Chip Resistor - Surface Mount ERJ-2RKF6040X
RES SMD 604 OHM 1% 1/10W 0402

RES SMD 604 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-2RKF6040X 1057659-ERJ-2RKF6040X 53W4426 ERJ-2RKF6040X
Product Name SMD 604 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 604R, 1%, 0.1W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Resistance Range 604 ohms 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD914GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details