Panasonic Chip Resistor - Surface Mount ERJ-2RKF5902X

Description
RES SMD 59K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 59K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF5902X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF5902X
Chip Resistor - Surface Mount ERJ-2RKF5902X
RES SMD 59K OHM 1% 1/10W 0402

RES SMD 59K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 59K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59K, 1%, 0.1W, 0402; Resistance Panasonic
53W4423
Res, Thick Film, 59K, 1%, 0.1W, 0402; Resistance Panasonic 53W4423
RES, THICK FILM, 59K, 1%, 0.1W, 0402; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 59K, 1%, 0.1W, 0402; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2RKF5902X 53W4423
Product Name Chip Resistor - Surface Mount Res, Thick Film, 59K, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 59000 ohms 59000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details