Panasonic SMD 590 Ohm 10W Resistor ERJ-2RKF5900X

Description
590 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF5900X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 590 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 590 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF5900X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
590 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF5900X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 590 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 590 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF5900X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 590 Ohm 10W Resistor - 52-ERJ-2RKF5900X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 590 Ohm 10W Resistor
52-ERJ-2RKF5900X
SMD 590 Ohm 10W Resistor 52-ERJ-2RKF5900X
590 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF5900X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 590 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 590 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF5900X can be used for catalog matching and distributor lookup.

590 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF5900X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 590 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 590 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF5900X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF5900X
918591-ERJ-2RKF5900X
Chip Resistor - Surface Mount - ERJ-2RKF5900X 918591-ERJ-2RKF5900X
Manufacturer: Panasonic Win Source Part Number: 918591-ERJ-2RKF5900X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ-2RKF5900, P590LTR, P590LCT-NDR, P590LTR-NDR, ERJ2RKF5900, ERJ2RKF5900X, P590LDKR-NDR, P590LCT, P590LDKR

Manufacturer: Panasonic
Win Source Part Number: 918591-ERJ-2RKF5900X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 590 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ-2RKF5900, P590LTR, P590LCT-NDR, P590LTR-NDR, ERJ2RKF5900, ERJ2RKF5900X, P590LDKR-NDR, P590LCT, P590LDKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-2RKF5900X 918591-ERJ-2RKF5900X
Product Name SMD 590 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2RKF5900X
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip)
Resistance Range 590 ohms
Tolerance 1 +/- %
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers