Panasonic Res, Thick Film, 576K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF5763X

Description
RES, THICK FILM, 576K, 1%, 0.1W, 0402; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 576K, 1%, 0.1W, 0402; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 576K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.1W, 0402; Resistance Panasonic
53W4419
Res, Thick Film, 576K, 1%, 0.1W, 0402; Resistance Panasonic 53W4419
RES, THICK FILM, 576K, 1%, 0.1W, 0402; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.1W, 0402; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 576K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9191
Res, Thick Film, 576K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9191
RES, THICK FILM, 576K, 1%, 0.1W, 0402, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.1W, 0402, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
RES SMD 576K OHM 1% 1/10W 0402 - 590-ERJ-2RKF5763X - Utmel Electronic Limited
Hong Kong, China
RES SMD 576K OHM 1% 1/10W 0402
590-ERJ-2RKF5763X
RES SMD 576K OHM 1% 1/10W 0402 590-ERJ-2RKF5763X
RES SMD 576K OHM 1% 1/10W 0402

RES SMD 576K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53W4419 51W9191 590-ERJ-2RKF5763X
Product Name Res, Thick Film, 576K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 576K, 1%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 576K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 576000 ohms 576000 ohms 576000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers