Panasonic Res, Thick Film, 5K76, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF5761X

Description
RES, THICK FILM, 5K76, 1%, 0.1W, 0402, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5K76, 1%, 0.1W, 0402, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K76, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9189 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9189
Res, Thick Film, 5K76, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9189
RES, THICK FILM, 5K76, 1%, 0.1W, 0402, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 5K76, 1%, 0.1W, 0402, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K76, 1%, 0.1W, 0402; Resistance Panasonic - 53W4417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.1W, 0402; Resistance Panasonic
53W4417
Res, Thick Film, 5K76, 1%, 0.1W, 0402; Resistance Panasonic 53W4417
RES, THICK FILM, 5K76, 1%, 0.1W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 5K76, 1%, 0.1W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W9189 53W4417
Product Name Res, Thick Film, 5K76, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 5K76, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 5760 ohms 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details