Panasonic Res, Thick Film, 576R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF5760X

Description
RES, THICK FILM, 576R, 1%, 0.1W, 0402; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 576R, 1%, 0.1W, 0402; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 576R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576R, 1%, 0.1W, 0402; Resistance Panasonic
53W4416
Res, Thick Film, 576R, 1%, 0.1W, 0402; Resistance Panasonic 53W4416
RES, THICK FILM, 576R, 1%, 0.1W, 0402; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 576R, 1%, 0.1W, 0402; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 576Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 95AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 576Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
95AC9832
Thick Film Chip Res, 0402, 1/16W 1%; 576Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 95AC9832
THICK FILM CHIP RES, 0402, 1/16W 1%; 576OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 576OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Resistor, Thick Film, 576Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 576Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9188
Resistor, Thick Film, 576Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9188
RESISTOR, THICK FILM, 576OHM, 100mW,1%, FULL REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, THICK FILM, 576OHM, 100mW,1%, FULL REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53W4416 95AC9832 51W9188
Product Name Res, Thick Film, 576R, 1%, 0.1W, 0402; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 576Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic Resistor, Thick Film, 576Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402 0402
Resistance Range 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details