Panasonic Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF56R0X.

Description
RES, THICK FILM, 56R, 1%, 0.1W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 56R, 1%, 0.1W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 25AC9096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
25AC9096
Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 25AC9096
RES, THICK FILM, 56R, 1%, 0.1W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.1W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AC9096
Product Name Res, Thick Film, 56R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details