Panasonic Resistors Chip Resistor - Surface Mount ERJ-2RKF5602X

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-2RK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±1% Features: Automotive AEC-Q200 Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-2RK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±1% Features: Automotive AEC-Q200 Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Resistors Chip Resistor - Surface Mount Series: ERJ-2RK Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±1% Features: Automotive AEC-Q200 Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERJ-2RK
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 56 kOhms
Tolerance: ±1%
Features: Automotive AEC-Q200
Composition: Thick Film

Buy Now Datasheet
Res, Thick Film, 56K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.1W, 0402; Resistance Panasonic
64R5294
Res, Thick Film, 56K, 1%, 0.1W, 0402; Resistance Panasonic 64R5294
RES, THICK FILM, 56K, 1%, 0.1W, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.1W, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 64R5294
Product Name Resistors Chip Resistor - Surface Mount Res, Thick Film, 56K, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details