Panasonic RES SMD 5.6K OHM 1% 1/10W 0402 ERJ-2RKF5601X

Description
RES SMD 5.6K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 5.6K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 5.6K OHM 1% 1/10W 0402 - 590-ERJ-2RKF5601X - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.6K OHM 1% 1/10W 0402
590-ERJ-2RKF5601X
RES SMD 5.6K OHM 1% 1/10W 0402 590-ERJ-2RKF5601X
RES SMD 5.6K OHM 1% 1/10W 0402

RES SMD 5.6K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 5K6, 1%, 0.1W, 0402; Resistance Panasonic - 64R5293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.1W, 0402; Resistance Panasonic
64R5293
Res, Thick Film, 5K6, 1%, 0.1W, 0402; Resistance Panasonic 64R5293
RES, THICK FILM, 5K6, 1%, 0.1W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.1W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 90W3063 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
90W3063
Res, Thick Film, 5K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic 90W3063
RES, THICK FILM, 5K6, 1%, 0.1W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.1W, 0402, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF5601X 64R5293 90W3063
Product Name RES SMD 5.6K OHM 1% 1/10W 0402 Res, Thick Film, 5K6, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 5K6, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details