Panasonic RES SMD 560 OHM 1% 1/10W 0402 ERJ-2RKF5600X

Description
RES SMD 560 OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 560 OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 560 OHM 1% 1/10W 0402 - 590-ERJ-2RKF5600X - Utmel Electronic Limited
Hong Kong, China
RES SMD 560 OHM 1% 1/10W 0402
590-ERJ-2RKF5600X
RES SMD 560 OHM 1% 1/10W 0402 590-ERJ-2RKF5600X
RES SMD 560 OHM 1% 1/10W 0402

RES SMD 560 OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 560R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.1W, 0402; Resistance Panasonic
64R5292
Res, Thick Film, 560R, 1%, 0.1W, 0402; Resistance Panasonic 64R5292
RES, THICK FILM, 560R, 1%, 0.1W, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.1W, 0402; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF5600X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF5600X
Chip Resistor - Surface Mount ERJ-2RKF5600X
RES SMD 560 OHM 1% 1/10W 0402

RES SMD 560 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 590-ERJ-2RKF5600X 64R5292 ERJ-2RKF5600X
Product Name RES SMD 560 OHM 1% 1/10W 0402 Res, Thick Film, 560R, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details