Panasonic RES SMD 549K OHM 1% 1/10W 0402 ERJ-2RKF5493X

Description
RES SMD 549K OHM 1% 1/10W 0402
Description
RES SMD 549K OHM 1% 1/10W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 549K OHM 1% 1/10W 0402 - 590-ERJ-2RKF5493X - Utmel Electronic Limited
Hong Kong, China
RES SMD 549K OHM 1% 1/10W 0402
590-ERJ-2RKF5493X
RES SMD 549K OHM 1% 1/10W 0402 590-ERJ-2RKF5493X
RES SMD 549K OHM 1% 1/10W 0402

RES SMD 549K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 549K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9182
Res, Thick Film, 549K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9182
RES, THICK FILM, 549K, 1%, 0.1W, 0402, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.1W, 0402, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 549K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4411 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.1W, 0402; Resistance Panasonic
53W4411
Res, Thick Film, 549K, 1%, 0.1W, 0402; Resistance Panasonic 53W4411
RES, THICK FILM, 549K, 1%, 0.1W, 0402; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 549K, 1%, 0.1W, 0402; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF5493X 51W9182 53W4411
Product Name RES SMD 549K OHM 1% 1/10W 0402 Res, Thick Film, 549K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 549K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402 0402
Resistance Range 549000 ohms 549000 ohms 549000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details