Panasonic RES SMD 53.6K OHM 1% 1/10W 0402 ERJ-2RKF5362X

Description
RES SMD 53.6K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 53.6K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 53.6K OHM 1% 1/10W 0402 - 590-ERJ-2RKF5362X - Utmel Electronic Limited
Hong Kong, China
RES SMD 53.6K OHM 1% 1/10W 0402
590-ERJ-2RKF5362X
RES SMD 53.6K OHM 1% 1/10W 0402 590-ERJ-2RKF5362X
RES SMD 53.6K OHM 1% 1/10W 0402

RES SMD 53.6K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 53K6, 1%, 0.1W, 0402; Resistance Panasonic - 53W4406 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.1W, 0402; Resistance Panasonic
53W4406
Res, Thick Film, 53K6, 1%, 0.1W, 0402; Resistance Panasonic 53W4406
RES, THICK FILM, 53K6, 1%, 0.1W, 0402; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 53K6, 1%, 0.1W, 0402; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF5362X 53W4406
Product Name RES SMD 53.6K OHM 1% 1/10W 0402 Res, Thick Film, 53K6, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 53600 ohms 53600 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details