Panasonic Res, Thick Film, 5K23, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF5231X

Description
RES, THICK FILM, 5K23, 1%, 0.1W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5K23, 1%, 0.1W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K23, 1%, 0.1W, 0402; Resistance Panasonic - 53W4402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.1W, 0402; Resistance Panasonic
53W4402
Res, Thick Film, 5K23, 1%, 0.1W, 0402; Resistance Panasonic 53W4402
RES, THICK FILM, 5K23, 1%, 0.1W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 5K23, 1%, 0.1W, 0402; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K23, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9171
Res, Thick Film, 5K23, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9171
RES, THICK FILM, 5K23, 1%, 0.1W, 0402, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 5K23, 1%, 0.1W, 0402, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RES SMD 5.23K OHM 1% 1/10W 0402 - 590-ERJ-2RKF5231X - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.23K OHM 1% 1/10W 0402
590-ERJ-2RKF5231X
RES SMD 5.23K OHM 1% 1/10W 0402 590-ERJ-2RKF5231X
RES SMD 5.23K OHM 1% 1/10W 0402

RES SMD 5.23K OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53W4402 51W9171 590-ERJ-2RKF5231X
Product Name Res, Thick Film, 5K23, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 5K23, 1%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 5.23K OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 5230 ohms 5230 ohms 5230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details