Panasonic RES SMD 51.1K OHM 1% 1/10W 0402 ERJ-2RKF5112X

Description
RES SMD 51.1K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 51.1K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 51.1K OHM 1% 1/10W 0402 - 590-ERJ-2RKF5112X - Utmel Electronic Limited
Hong Kong, China
RES SMD 51.1K OHM 1% 1/10W 0402
590-ERJ-2RKF5112X
RES SMD 51.1K OHM 1% 1/10W 0402 590-ERJ-2RKF5112X
RES SMD 51.1K OHM 1% 1/10W 0402

RES SMD 51.1K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 51K1, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9167
Res, Thick Film, 51K1, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9167
RES, THICK FILM, 51K1, 1%, 0.1W, 0402, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.1W, 0402, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51K1, 1%, 0.1W, 0402; Resistance Panasonic - 53W4399 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.1W, 0402; Resistance Panasonic
53W4399
Res, Thick Film, 51K1, 1%, 0.1W, 0402; Resistance Panasonic 53W4399
RES, THICK FILM, 51K1, 1%, 0.1W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.1W, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF5112X 51W9167 53W4399
Product Name RES SMD 51.1K OHM 1% 1/10W 0402 Res, Thick Film, 51K1, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 51K1, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402 0402; 0402 [1005 Metric]
Resistance Range 51100 ohms 51100 ohms 51100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details