Panasonic Res, Thick Film, 510K, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF5103X

Description
RES, THICK FILM, 510K, 1%, 0.1W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 510K, 1%, 0.1W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 510K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.1W, 0402; Resistance Panasonic
53W4397
Res, Thick Film, 510K, 1%, 0.1W, 0402; Resistance Panasonic 53W4397
RES, THICK FILM, 510K, 1%, 0.1W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.1W, 0402; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 510K, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9165 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9165
Res, Thick Film, 510K, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9165
RES, THICK FILM, 510K, 1%, 0.1W, 0402, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.1W, 0402, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF5103X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF5103X
Chip Resistor - Surface Mount ERJ-2RKF5103X
RES SMD 510K OHM 1% 1/10W 0402

RES SMD 510K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 53W4397 51W9165 ERJ-2RKF5103X
Product Name Res, Thick Film, 510K, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 510K, 1%, 0.1W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 510000 ohms 510000 ohms 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details