Panasonic RES SMD 51K OHM 1% 1/10W 0402 ERJ-2RKF5102X

Description
RES SMD 51K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 51K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 51K OHM 1% 1/10W 0402 - 590-ERJ-2RKF5102X - Utmel Electronic Limited
Hong Kong, China
RES SMD 51K OHM 1% 1/10W 0402
590-ERJ-2RKF5102X
RES SMD 51K OHM 1% 1/10W 0402 590-ERJ-2RKF5102X
RES SMD 51K OHM 1% 1/10W 0402

RES SMD 51K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 51K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 1%, 0.1W, 0402; Resistance Panasonic
53W4396
Res, Thick Film, 51K, 1%, 0.1W, 0402; Resistance Panasonic 53W4396
RES, THICK FILM, 51K, 1%, 0.1W, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 51K, 1%, 0.1W, 0402; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF5102X 53W4396
Product Name RES SMD 51K OHM 1% 1/10W 0402 Res, Thick Film, 51K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 51000 ohms 51000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers