Panasonic SMD 49.9 Ohm 10W Resistor ERJ-2RKF49R9X

Description
SMD Resistor 49.9 Ohm 1% 1/10W 0402 Thick Film Product overview: ERJ-2RKF49R9X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF49R9X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Resistor 49.9 Ohm 1% 1/10W 0402 Thick Film Product overview: ERJ-2RKF49R9X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF49R9X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 49.9 Ohm 10W Resistor - 52-ERJ-2RKF49R9X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 10W Resistor
52-ERJ-2RKF49R9X
SMD 49.9 Ohm 10W Resistor 52-ERJ-2RKF49R9X
SMD Resistor 49.9 Ohm 1% 1/10W 0402 Thick Film Product overview: ERJ-2RKF49R9X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF49R9X can be used for catalog matching and distributor lookup.

SMD Resistor 49.9 Ohm 1% 1/10W 0402 Thick Film Product overview: ERJ-2RKF49R9X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF49R9X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1237229-ERJ-2RKF49R9X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237229-ERJ-2RKF49R9X
Resistors - Chip Resistor - Surface Mount 1237229-ERJ-2RKF49R9X
Win Source Part Number: 1237229-ERJ-2RKF49R9 X Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-2RK Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 49.9 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P49.9LTR,P49.9LTRR,P 49.9LCT,P49.9LDKRR,P 49.9LDKR,Q2088272ZZ, P49.9LCTR,ERJ-2RKF49 R9,ERJ2RKF49R9X,ERJ2 RKF49R9 Base Product Number: ERJ-2RK

Win Source Part Number: 1237229-ERJ-2RKF49R9X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-2RK
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 49.9 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P49.9LTR,P49.9LTRR,P49.9LCT,P49.9LDKRR,P49.9LDKR,Q2088272ZZ,P49.9LCTR,ERJ-2RKF49R9,ERJ2RKF49R9X,ERJ2RKF49R9
Base Product Number: ERJ-2RK

Buy Now Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF49R9X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF49R9X
Chip Resistor - Surface Mount ERJ-2RKF49R9X
RES SMD 49.9 OHM 1% 1/10W 0402

RES SMD 49.9 OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 49R9, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7211
Res, Thick Film, 49R9, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7211
RES, THICK FILM, 49R9, 1%, 0.063W, 0402, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.063W, 0402, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 49R9, 1%, 0.063W, 0402; Resistance Panasonic - 73T6527 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.063W, 0402; Resistance Panasonic
73T6527
Res, Thick Film, 49R9, 1%, 0.063W, 0402; Resistance Panasonic 73T6527
RES, THICK FILM, 49R9, 1%, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.063W, 0402; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERJ-2RKF49R9X 1237229-ERJ-2RKF49R9X ERJ-2RKF49R9X 97W7211 73T6527
Product Name SMD 49.9 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 49R9, 1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Thick Film, 49R9, 1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details