Panasonic SMD 100mW 50V Resistor ERJ-2RKF4993X

Description
0402 SMD Resistor, 499kR 1% 100mW Thick Film, 50V Product overview: ERJ-2RKF4993X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4993X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 SMD Resistor, 499kR 1% 100mW Thick Film, 50V Product overview: ERJ-2RKF4993X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4993X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW 50V Resistor - 52-ERJ-2RKF4993X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW 50V Resistor
52-ERJ-2RKF4993X
SMD 100mW 50V Resistor 52-ERJ-2RKF4993X
0402 SMD Resistor, 499kR 1% 100mW Thick Film, 50V Product overview: ERJ-2RKF4993X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4993X can be used for catalog matching and distributor lookup.

0402 SMD Resistor, 499kR 1% 100mW Thick Film, 50V Product overview: ERJ-2RKF4993X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4993X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 499K, 1%, 0.063W, 0402; Resistance Panasonic - 73T6531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.063W, 0402; Resistance Panasonic
73T6531
Res, Thick Film, 499K, 1%, 0.063W, 0402; Resistance Panasonic 73T6531
RES, THICK FILM, 499K, 1%, 0.063W, 0402; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.063W, 0402; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 499K, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499K, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7214
Res, Thick Film, 499K, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7214
RES, THICK FILM, 499K, 1%, 0.063W, 0402, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 499K, 1%, 0.063W, 0402, REEL; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF4993X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF4993X
Chip Resistor - Surface Mount ERJ-2RKF4993X
RES SMD 499K OHM 1% 1/10W 0402

RES SMD 499K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF4993X 73T6531 97W7214 ERJ-2RKF4993X
Product Name SMD 100mW 50V Resistor Res, Thick Film, 499K, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 499K, 1%, 0.063W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 499000 ohms 499000 ohms 499000 ohms 499000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD433GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details