Panasonic Automotive 0.1W 50V Resistor ERJ-2RKF4992X

Description
0402 Thick Film Chip Resistor, 49.9kR 1%, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF4992X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4992X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Chip Resistor, 49.9kR 1%, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF4992X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4992X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.1W 50V Resistor - 52-ERJ-2RKF4992X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W 50V Resistor
52-ERJ-2RKF4992X
Automotive 0.1W 50V Resistor 52-ERJ-2RKF4992X
0402 Thick Film Chip Resistor, 49.9kR 1%, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF4992X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4992X can be used for catalog matching and distributor lookup.

0402 Thick Film Chip Resistor, 49.9kR 1%, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF4992X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4992X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 49K9, 1%, 0.063W, 0402; Resistance Panasonic - 73T6530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.063W, 0402; Resistance Panasonic
73T6530
Res, Thick Film, 49K9, 1%, 0.063W, 0402; Resistance Panasonic 73T6530
RES, THICK FILM, 49K9, 1%, 0.063W, 0402; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.063W, 0402; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 49K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 01X1467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic
01X1467
Res, Thick Film, 49K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic 01X1467
RES, THICK FILM, 49K9, 1%, 0.063W, 0402, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 49K9, 1%, 0.063W, 0402, REEL; Resistance:49.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF4992X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF4992X
Chip Resistor - Surface Mount ERJ-2RKF4992X
RES SMD 49.9K OHM 1% 1/10W 0402

RES SMD 49.9K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF4992X 73T6530 01X1467 ERJ-2RKF4992X
Product Name Automotive 0.1W 50V Resistor Res, Thick Film, 49K9, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 49K9, 1%, 0.063W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49900 ohms 49900 ohms 49900 ohms 49900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9880 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details