Panasonic Chip Resistor - Surface Mount - ERJ-2RKF4990X ERJ-2RKF4990X

Description
Manufacturer: Panasonic Win Source Part Number: 870985-ERJ-2RKF4990X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P499LCT, P499LDKR-NDR, P499LTR-NDR, P499LTR, ERJ-2RKF4990, Q1830582C, ERJ2RKF4990X, ERJ2RKF4990, P499LCT-NDR, P499LDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870985-ERJ-2RKF4990X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P499LCT, P499LDKR-NDR, P499LTR-NDR, P499LTR, ERJ-2RKF4990, Q1830582C, ERJ2RKF4990X, ERJ2RKF4990, P499LCT-NDR, P499LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF4990X
870985-ERJ-2RKF4990X
Chip Resistor - Surface Mount - ERJ-2RKF4990X 870985-ERJ-2RKF4990X
Manufacturer: Panasonic Win Source Part Number: 870985-ERJ-2RKF4990X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P499LCT, P499LDKR-NDR, P499LTR-NDR, P499LTR, ERJ-2RKF4990, Q1830582C, ERJ2RKF4990X, ERJ2RKF4990, P499LCT-NDR, P499LDKR

Manufacturer: Panasonic
Win Source Part Number: 870985-ERJ-2RKF4990X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 499 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P499LCT, P499LDKR-NDR, P499LTR-NDR, P499LTR, ERJ-2RKF4990, Q1830582C, ERJ2RKF4990X, ERJ2RKF4990, P499LCT-NDR, P499LDKR

Buy Now Datasheet
SMD 499 Ohm 10W Resistor - 52-ERJ-2RKF4990X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 499 Ohm 10W Resistor
52-ERJ-2RKF4990X
SMD 499 Ohm 10W Resistor 52-ERJ-2RKF4990X
499 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF4990X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4990X can be used for catalog matching and distributor lookup.

499 Ohm 1% 1/10W 0402 SMD Thick Film Resistor Product overview: ERJ-2RKF4990X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4990X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 499R, 1%, 0.063W, 0402; Resistance Panasonic - 73T6528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.063W, 0402; Resistance Panasonic
73T6528
Res, Thick Film, 499R, 1%, 0.063W, 0402; Resistance Panasonic 73T6528
RES, THICK FILM, 499R, 1%, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.063W, 0402; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 499R, 1%, 0.063W, 0402, Reel; Resistance Panasonic - 97W7212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
97W7212
Res, Thick Film, 499R, 1%, 0.063W, 0402, Reel; Resistance Panasonic 97W7212
RES, THICK FILM, 499R, 1%, 0.063W, 0402, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.063W, 0402, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 870985-ERJ-2RKF4990X 52-ERJ-2RKF4990X 73T6528 97W7212
Product Name Chip Resistor - Surface Mount - ERJ-2RKF4990X SMD 499 Ohm 10W Resistor Res, Thick Film, 499R, 1%, 0.063W, 0402; Resistance Panasonic Res, Thick Film, 499R, 1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details