Panasonic Resistors - Chip Resistor - Surface Mount ERJ-2RKF48R7X

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326656-ERJ-2RKF48R7 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 48.7 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P48.7LDKR-NDR,P48.7L TR-NDR,P48.7LCT,P48. 7LCT-NDR,ERJ-2RKF48R 7,P48.7LDKR,ERJ2RKF4 8R7,ERJ2RKF48R7X,P48 .7LTR Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326656-ERJ-2RKF48R7 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 48.7 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P48.7LDKR-NDR,P48.7L TR-NDR,P48.7LCT,P48. 7LCT-NDR,ERJ-2RKF48R 7,P48.7LDKR,ERJ2RKF4 8R7,ERJ2RKF48R7X,P48 .7LTR Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326656-ERJ-2RKF48R7X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326656-ERJ-2RKF48R7X
Resistors - Chip Resistor - Surface Mount 1326656-ERJ-2RKF48R7X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326656-ERJ-2RKF48R7 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 48.7 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P48.7LDKR-NDR,P48.7L TR-NDR,P48.7LCT,P48. 7LCT-NDR,ERJ-2RKF48R 7,P48.7LDKR,ERJ2RKF4 8R7,ERJ2RKF48R7X,P48 .7LTR Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326656-ERJ-2RKF48R7X
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 48.7 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P48.7LDKR-NDR,P48.7LTR-NDR,P48.7LCT,P48.7LCT-NDR,ERJ-2RKF48R7,P48.7LDKR,ERJ2RKF48R7,ERJ2RKF48R7X,P48.7LTR
Base Product Number: ERJ-2RK
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 48.7 Ohm 10W 50V Resistor - 52-ERJ-2RKF48R7X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 48.7 Ohm 10W 50V Resistor
52-ERJ-2RKF48R7X
SMD 48.7 Ohm 10W 50V Resistor 52-ERJ-2RKF48R7X
SMD Resistor 48.7 Ohm 1% 1/10W 0402 Thick Film 50V Product overview: ERJ-2RKF48R7X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48.7 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 48.7 Ohm, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF48R7X can be used for catalog matching and distributor lookup.

SMD Resistor 48.7 Ohm 1% 1/10W 0402 Thick Film 50V Product overview: ERJ-2RKF48R7X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 48.7 Ohm, 10W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 48.7 Ohm, 10W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF48R7X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1326656-ERJ-2RKF48R7X 52-ERJ-2RKF48R7X
Product Name Resistors - Chip Resistor - Surface Mount SMD 48.7 Ohm 10W 50V Resistor
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details