SMD Resistor 48.7kR 1% 1/10W 0402 Thick Film Product overview: ERJ-2RKF4872X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4872X can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Resistors Chip Resistor - Surface Mount
Series: ERJ-2RK
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 48.7 kOhms
Tolerance: ±1%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
RES, THICK FILM, 48K7, 1%, 0.1W, 0402; Resistance:48.7kohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-2RKF4872X | 53W4391 | |
| Product Name | SMD 10W Resistor | Resistors Chip Resistor - Surface Mount | Res, Thick Film, 48K7, 1%, 0.1W, 0402; Resistance Panasonic |
| Technology / Construction | THICK FILM | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 48700 ohms | 48700 ohms | 48700 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 50 volts | ||
| Operating AC Voltage | 50 volts |