Panasonic Res, Thick Film, 487R, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF4870X

Description
RES, THICK FILM, 487R, 1%, 0.1W, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 487R, 1%, 0.1W, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 487R, 1%, 0.1W, 0402; Resistance Panasonic - 53W4389 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 487R, 1%, 0.1W, 0402; Resistance Panasonic
53W4389
Res, Thick Film, 487R, 1%, 0.1W, 0402; Resistance Panasonic 53W4389
RES, THICK FILM, 487R, 1%, 0.1W, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 487R, 1%, 0.1W, 0402; Resistance:487ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 0402, 1/16W 1%; 487Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 79AH2294 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 487Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
79AH2294
Thick Film Chip Res, 0402, 1/16W 1%; 487Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 79AH2294
THICK FILM CHIP RES, 0402, 1/16W 1%; 487OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 487OHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4389 79AH2294
Product Name Res, Thick Film, 487R, 1%, 0.1W, 0402; Resistance Panasonic Thick Film Chip Res, 0402, 1/16W 1%; 487Ohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details