Panasonic Automotive SMD 47 Ohm 0.1W Resistor ERJ-2RKF47R0X

Description
47 Ohm 1% 0402 Thick Film SMD Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF47R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF47R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47 Ohm 1% 0402 Thick Film SMD Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF47R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF47R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 47 Ohm 0.1W Resistor - 52-ERJ-2RKF47R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 47 Ohm 0.1W Resistor
52-ERJ-2RKF47R0X
Automotive SMD 47 Ohm 0.1W Resistor 52-ERJ-2RKF47R0X
47 Ohm 1% 0402 Thick Film SMD Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF47R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF47R0X can be used for catalog matching and distributor lookup.

47 Ohm 1% 0402 Thick Film SMD Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF47R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47 Ohm, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF47R0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326700-ERJ-2RKF47R0X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326700-ERJ-2RKF47R0X
Resistors - Chip Resistor - Surface Mount 1326700-ERJ-2RKF47R0X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326700-ERJ-2RKF47R0 X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 47 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47LTR-ND,P47LCT,P47 .0LCT,P47LCT-ND,P47L DKR-ND,ERJ2RKF47R0X, P47.0LDKR,P47LDKR,P4 7LTR,P47.0LTR Base Product Number: ERJ-2RK RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326700-ERJ-2RKF47R0X
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P47LTR-ND,P47LCT,P47.0LCT,P47LCT-ND,P47LDKR-ND,ERJ2RKF47R0X,P47.0LDKR,P47LDKR,P47LTR,P47.0LTR
Base Product Number: ERJ-2RK
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 47R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 1%, 0.1W, 0402; Resistance Panasonic
64R5286
Res, Thick Film, 47R, 1%, 0.1W, 0402; Resistance Panasonic 64R5286
RES, THICK FILM, 47R, 1%, 0.1W, 0402; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 1%, 0.1W, 0402; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 47 OHM 1% 1/10W 0402 - 590-ERJ-2RKF47R0X - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 OHM 1% 1/10W 0402
590-ERJ-2RKF47R0X
RES SMD 47 OHM 1% 1/10W 0402 590-ERJ-2RKF47R0X
RES SMD 47 OHM 1% 1/10W 0402

RES SMD 47 OHM 1% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF47R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF47R0X
Chip Resistor - Surface Mount ERJ-2RKF47R0X
RES SMD 47 OHM 1% 1/10W 0402

RES SMD 47 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF47R0X 1326700-ERJ-2RKF47R0X 64R5286 590-ERJ-2RKF47R0X ERJ-2RKF47R0X
Product Name Automotive SMD 47 Ohm 0.1W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 47R, 1%, 0.1W, 0402; Resistance Panasonic RES SMD 47 OHM 1% 1/10W 0402 Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details