Panasonic Chip Resistor - Surface Mount ERJ-2RKF4751X

Description
RES SMD 4.75K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 4.75K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF4751X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF4751X
Chip Resistor - Surface Mount ERJ-2RKF4751X
RES SMD 4.75K OHM 1% 1/10W 0402

RES SMD 4.75K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 4K75, 1%, 0.063W, 0402; Resistance Panasonic - 73T6525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.063W, 0402; Resistance Panasonic
73T6525
Res, Thick Film, 4K75, 1%, 0.063W, 0402; Resistance Panasonic 73T6525
RES, THICK FILM, 4K75, 1%, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.063W, 0402; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2RKF4751X 73T6525
Product Name Chip Resistor - Surface Mount Res, Thick Film, 4K75, 1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details