Panasonic Tools - Wrenches ERJ-2RKF4702X

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Tools>Wrenches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PLCC (13.97x11.43) Temperature Coefficient: X7R
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Tools>Wrenches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PLCC (13.97x11.43) Temperature Coefficient: X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools - Wrenches -  - Win Source Electronics
Laguna Hills, CA, United States
Tools - Wrenches
Tools - Wrenches
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Tools>Wrenches Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PLCC (13.97x11.43) Temperature Coefficient: X7R

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Tools>Wrenches
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PLCC (13.97x11.43)
Temperature Coefficient: X7R

Buy Now Datasheet
Automotive 0.1W 50V Resistor - 52-ERJ-2RKF4702X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W 50V Resistor
52-ERJ-2RKF4702X
Automotive 0.1W 50V Resistor 52-ERJ-2RKF4702X
47kR 1% 0402 Thick Film Chip Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF4702X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4702X can be used for catalog matching and distributor lookup.

47kR 1% 0402 Thick Film Chip Resistor, 0.1W, 50V, AEC-Q200 Product overview: ERJ-2RKF4702X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4702X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 47K, 1%, 0.1W, 0402; Resistance Panasonic - 64R5289 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.1W, 0402; Resistance Panasonic
64R5289
Res, Thick Film, 47K, 1%, 0.1W, 0402; Resistance Panasonic 64R5289
RES, THICK FILM, 47K, 1%, 0.1W, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.1W, 0402; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF4702X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF4702X
Chip Resistor - Surface Mount ERJ-2RKF4702X
RES SMD 47K OHM 1% 1/10W 0402

RES SMD 47K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF4702X 64R5289 ERJ-2RKF4702X
Product Name Tools - Wrenches Automotive 0.1W 50V Resistor Res, Thick Film, 47K, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 45000 ohms 47000 ohms 47000 ohms 47000 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details