Panasonic SMD 470 Ohm 50V Resistor ERJ-2RKF4700X

Description
470 Ohm 1% 0402 Thick Film SMD Resistor, 50V Product overview: ERJ-2RKF4700X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4700X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470 Ohm 1% 0402 Thick Film SMD Resistor, 50V Product overview: ERJ-2RKF4700X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4700X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 Ohm 50V Resistor - 52-ERJ-2RKF4700X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 50V Resistor
52-ERJ-2RKF4700X
SMD 470 Ohm 50V Resistor 52-ERJ-2RKF4700X
470 Ohm 1% 0402 Thick Film SMD Resistor, 50V Product overview: ERJ-2RKF4700X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4700X can be used for catalog matching and distributor lookup.

470 Ohm 1% 0402 Thick Film SMD Resistor, 50V Product overview: ERJ-2RKF4700X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4700X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.1W, 0402; Resistance Panasonic - 64R5287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.1W, 0402; Resistance Panasonic
64R5287
Res, Thick Film, 470R, 1%, 0.1W, 0402; Resistance Panasonic 64R5287
RES, THICK FILM, 470R, 1%, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.1W, 0402; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-2RKF4700X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF4700X
Chip Resistor - Surface Mount ERJ-2RKF4700X
RES SMD 470 OHM 1% 1/10W 0402

RES SMD 470 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-ERJ-2RKF4700X 64R5287 ERJ-2RKF4700X
Product Name SMD 470 Ohm 50V Resistor Res, Thick Film, 470R, 1%, 0.1W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers