Panasonic Res, Thick Film, 46R4, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF46R4X

Description
RES, THICK FILM, 46R4, 1%, 0.1W, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Description
RES, THICK FILM, 46R4, 1%, 0.1W, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 46R4, 1%, 0.1W, 0402; Resistance Panasonic - 90W3050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46R4, 1%, 0.1W, 0402; Resistance Panasonic
90W3050
Res, Thick Film, 46R4, 1%, 0.1W, 0402; Resistance Panasonic 90W3050
RES, THICK FILM, 46R4, 1%, 0.1W, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 46R4, 1%, 0.1W, 0402; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 46R4, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46R4, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9149
Res, Thick Film, 46R4, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9149
RES, THICK FILM, 46R4, 1%, 0.1W, 0402, REEL; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 46R4, 1%, 0.1W, 0402, REEL; Resistance:46.4ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3050 51W9149
Product Name Res, Thick Film, 46R4, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 46R4, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 46.4 ohms 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details