Panasonic RES SMD 46.4K OHM 1% 1/10W 0402 ERJ-2RKF4642X

Description
RES SMD 46.4K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 46.4K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 46.4K OHM 1% 1/10W 0402 - 590-ERJ-2RKF4642X - Utmel Electronic Limited
Hong Kong, China
RES SMD 46.4K OHM 1% 1/10W 0402
590-ERJ-2RKF4642X
RES SMD 46.4K OHM 1% 1/10W 0402 590-ERJ-2RKF4642X
RES SMD 46.4K OHM 1% 1/10W 0402

RES SMD 46.4K OHM 1% 1/10W 0402

Supplier's Site
Thick Film Chip Res, 0402, 1/16W 1%; 46.4Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8433 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0402, 1/16W 1%; 46.4Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic
81AC8433
Thick Film Chip Res, 0402, 1/16W 1%; 46.4Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic 81AC8433
THICK FILM CHIP RES, 0402, 1/16W 1%; 46.4KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 0402, 1/16W 1%; 46.4KOHM, 100PPM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 46K4, 1%, 0.1W, 0402; Resistance Panasonic - 53W4385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 46K4, 1%, 0.1W, 0402; Resistance Panasonic
53W4385
Res, Thick Film, 46K4, 1%, 0.1W, 0402; Resistance Panasonic 53W4385
RES, THICK FILM, 46K4, 1%, 0.1W, 0402; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 46K4, 1%, 0.1W, 0402; Resistance:46.4kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-2RKF4642X 81AC8433 53W4385
Product Name RES SMD 46.4K OHM 1% 1/10W 0402 Thick Film Chip Res, 0402, 1/16W 1%; 46.4Kohm, 100Ppm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 46K4, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402 0402; 0402 [1005 Metric]
Resistance Range 46400 ohms 46400 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567751 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details