Panasonic Resistor, Thick Film, 45.3Ohm, 100Mw,1%, Full Reel; Resistance Panasonic ERJ-2RKF45R3X

Description
RESISTOR, THICK FILM, 45.3OHM, 100mW,1%, FULL REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 45.3OHM, 100mW,1%, FULL REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 45.3Ohm, 100Mw,1%, Full Reel; Resistance Panasonic - 51W9144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 45.3Ohm, 100Mw,1%, Full Reel; Resistance Panasonic
51W9144
Resistor, Thick Film, 45.3Ohm, 100Mw,1%, Full Reel; Resistance Panasonic 51W9144
RESISTOR, THICK FILM, 45.3OHM, 100mW,1%, FULL REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 45.3OHM, 100mW,1%, FULL REEL; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
RES SMD 45.3 OHM 1% 1/10W 0402 - 590-ERJ-2RKF45R3X - Utmel Electronic Limited
Hong Kong, China
RES SMD 45.3 OHM 1% 1/10W 0402
590-ERJ-2RKF45R3X
RES SMD 45.3 OHM 1% 1/10W 0402 590-ERJ-2RKF45R3X
RES SMD 45.3 OHM 1% 1/10W 0402

RES SMD 45.3 OHM 1% 1/10W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 51W9144 590-ERJ-2RKF45R3X
Product Name Resistor, Thick Film, 45.3Ohm, 100Mw,1%, Full Reel; Resistance Panasonic RES SMD 45.3 OHM 1% 1/10W 0402
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers