Panasonic RES SMD 4.53K OHM 1% 1/10W 0402 ERJ-2RKF4531X

Description
RES SMD 4.53K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 4.53K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 4.53K OHM 1% 1/10W 0402 - 590-ERJ-2RKF4531X - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.53K OHM 1% 1/10W 0402
590-ERJ-2RKF4531X
RES SMD 4.53K OHM 1% 1/10W 0402 590-ERJ-2RKF4531X
RES SMD 4.53K OHM 1% 1/10W 0402

RES SMD 4.53K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 4K53, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9146 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9146
Res, Thick Film, 4K53, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9146
RES, THICK FILM, 4K53, 1%, 0.1W, 0402, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.1W, 0402, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF4531X 51W9146
Product Name RES SMD 4.53K OHM 1% 1/10W 0402 Res, Thick Film, 4K53, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 4530 ohms 4530 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details