Panasonic Res, Thick Film, 453R, 1%, 0.1W, 0402, Reel; Resistance Panasonic ERJ-2RKF4530X

Description
RES, THICK FILM, 453R, 1%, 0.1W, 0402, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THICK FILM, 453R, 1%, 0.1W, 0402, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 453R, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9145 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9145
Res, Thick Film, 453R, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9145
RES, THICK FILM, 453R, 1%, 0.1W, 0402, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.1W, 0402, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W9145
Product Name Res, Thick Film, 453R, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details