Panasonic Res, Thick Film, 44R2, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF44R2X

Description
RES, THICK FILM, 44R2, 1%, 0.1W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 44R2, 1%, 0.1W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 44R2, 1%, 0.1W, 0402; Resistance Panasonic - 53W4377 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.1W, 0402; Resistance Panasonic
53W4377
Res, Thick Film, 44R2, 1%, 0.1W, 0402; Resistance Panasonic 53W4377
RES, THICK FILM, 44R2, 1%, 0.1W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.1W, 0402; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 44R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9140 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9140
Res, Thick Film, 44R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9140
RES, THICK FILM, 44R2, 1%, 0.1W, 0402, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 44R2, 1%, 0.1W, 0402, REEL; Resistance:44.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4377 51W9140
Product Name Res, Thick Film, 44R2, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 44R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details