Panasonic SMD 442 Ohm 10W Resistor ERJ-2RKF4420X

Description
442 Ohm 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF4420X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4420X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
442 Ohm 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF4420X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4420X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 442 Ohm 10W Resistor - 52-ERJ-2RKF4420X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 442 Ohm 10W Resistor
52-ERJ-2RKF4420X
SMD 442 Ohm 10W Resistor 52-ERJ-2RKF4420X
442 Ohm 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF4420X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4420X can be used for catalog matching and distributor lookup.

442 Ohm 1% 1/10W 0402 SMD Chip Resistor Product overview: ERJ-2RKF4420X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 442 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 442 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-2RKF4420X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-2RKF4420X
918590-ERJ-2RKF4420X
Chip Resistor - Surface Mount - ERJ-2RKF4420X 918590-ERJ-2RKF4420X
Manufacturer: Panasonic Win Source Part Number: 918590-ERJ-2RKF4420X Series: ERJ-2RK Operating Temperature Range: -55°C ~ 155°C Features: 442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P442LDKR, ERJ-2RKF4420, ERJ2RKF4420X, P442LDKR-NDR, P442LCT, P442LTR-NDR, P442LTR, ERJ2RKF4420, P442LCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 918590-ERJ-2RKF4420X
Series: ERJ-2RK
Operating Temperature Range: -55°C ~ 155°C
Features: 442 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P442LDKR, ERJ-2RKF4420, ERJ2RKF4420X, P442LDKR-NDR, P442LCT, P442LTR-NDR, P442LTR, ERJ2RKF4420, P442LCT-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ-2RKF4420X 918590-ERJ-2RKF4420X
Product Name SMD 442 Ohm 10W Resistor Chip Resistor - Surface Mount - ERJ-2RKF4420X
Resistance Range 442 ohms
Tolerance 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details