Panasonic Res, Thick Film, 43R2, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF43R2X

Description
RES, THICK FILM, 43R2, 1%, 0.1W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 43R2, 1%, 0.1W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 43R2, 1%, 0.1W, 0402; Resistance Panasonic - 53W4369 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.1W, 0402; Resistance Panasonic
53W4369
Res, Thick Film, 43R2, 1%, 0.1W, 0402; Resistance Panasonic 53W4369
RES, THICK FILM, 43R2, 1%, 0.1W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.1W, 0402; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 43R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9132
Res, Thick Film, 43R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9132
RES, THICK FILM, 43R2, 1%, 0.1W, 0402, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 43R2, 1%, 0.1W, 0402, REEL; Resistance:43.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 53W4369 51W9132
Product Name Res, Thick Film, 43R2, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 43R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details