RES, THICK FILM, 4K32, 1%, 0.063W, 0402; Resistance:4.32kohm;
RES SMD 4.32K OHM 1% 1/10W 0402
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 73T6522 | 590-ERJ-2RKF4321X |
| Product Name | Res, Thick Film, 4K32, 1%, 0.063W, 0402; Resistance Panasonic | RES SMD 4.32K OHM 1% 1/10W 0402 |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD); Surface Mount |
| Resistance Range | 4320 ohms | 4320 ohms |