Panasonic Chip Resistor - Surface Mount ERJ-2RKF4302X

Description
RES SMD 43K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 43K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-2RKF4302X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF4302X
Chip Resistor - Surface Mount ERJ-2RKF4302X
RES SMD 43K OHM 1% 1/10W 0402

RES SMD 43K OHM 1% 1/10W 0402

Supplier's Site Datasheet
Res, Thick Film, 43K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4372 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 43K, 1%, 0.1W, 0402; Resistance Panasonic
53W4372
Res, Thick Film, 43K, 1%, 0.1W, 0402; Resistance Panasonic 53W4372
RES, THICK FILM, 43K, 1%, 0.1W, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 43K, 1%, 0.1W, 0402; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-2RKF4302X 53W4372
Product Name Chip Resistor - Surface Mount Res, Thick Film, 43K, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 43000 ohms 43000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details