Panasonic Res, Thick Film, 42R2, 1%, 0.1W, 0402; Resistance Panasonic ERJ-2RKF42R2X

Description
RES, THICK FILM, 42R2, 1%, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 42R2, 1%, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 42R2, 1%, 0.1W, 0402; Resistance Panasonic - 90W3046 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.1W, 0402; Resistance Panasonic
90W3046
Res, Thick Film, 42R2, 1%, 0.1W, 0402; Resistance Panasonic 90W3046
RES, THICK FILM, 42R2, 1%, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.1W, 0402; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 42R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 51W9126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
51W9126
Res, Thick Film, 42R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 51W9126
RES, THICK FILM, 42R2, 1%, 0.1W, 0402, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.1W, 0402, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
RES SMD 42.2 OHM 1% 1/10W 0402 - 590-ERJ-2RKF42R2X - Utmel Electronic Limited
Hong Kong, China
RES SMD 42.2 OHM 1% 1/10W 0402
590-ERJ-2RKF42R2X
RES SMD 42.2 OHM 1% 1/10W 0402 590-ERJ-2RKF42R2X
RES SMD 42.2 OHM 1% 1/10W 0402

RES SMD 42.2 OHM 1% 1/10W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERJ-2RKF42R2X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-2RKF42R2X
Chip Resistor - Surface Mount ERJ-2RKF42R2X
RES SMD 42.2 OHM 1% 1/10W 0402

RES SMD 42.2 OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 90W3046 51W9126 590-ERJ-2RKF42R2X ERJ-2RKF42R2X
Product Name Res, Thick Film, 42R2, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 42R2, 1%, 0.1W, 0402, Reel; Resistance Panasonic RES SMD 42.2 OHM 1% 1/10W 0402 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers