Panasonic RES SMD 422K OHM 1% 1/10W 0402 ERJ-2RKF4223X

Description
RES SMD 422K OHM 1% 1/10W 0402
Datasheet
Description
RES SMD 422K OHM 1% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 422K OHM 1% 1/10W 0402 - 590-ERJ-2RKF4223X - Utmel Electronic Limited
Hong Kong, China
RES SMD 422K OHM 1% 1/10W 0402
590-ERJ-2RKF4223X
RES SMD 422K OHM 1% 1/10W 0402 590-ERJ-2RKF4223X
RES SMD 422K OHM 1% 1/10W 0402

RES SMD 422K OHM 1% 1/10W 0402

Supplier's Site
Res, Thick Film, 422K, 1%, 0.1W, 0402; Resistance Panasonic - 53W4368 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422K, 1%, 0.1W, 0402; Resistance Panasonic
53W4368
Res, Thick Film, 422K, 1%, 0.1W, 0402; Resistance Panasonic 53W4368
RES, THICK FILM, 422K, 1%, 0.1W, 0402; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 422K, 1%, 0.1W, 0402; Resistance:422kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-2RKF4223X 53W4368
Product Name RES SMD 422K OHM 1% 1/10W 0402 Res, Thick Film, 422K, 1%, 0.1W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Resistance Range 422000 ohms 422000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers